Voltage Rating - AC
420V
80V
Voltage Rating - DC
700V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
2.4 mOhms
-55℃ ~ 125℃
Mounting Type
-40℃ ~ 100℃
Through Hole
Package / Case
Through Hole
Radial
Size / Dimension
Radial - 4 Leads
0.449" L x 0.201" W (11.40mm x 5.10mm)
Height - Seated (Max)
2.264" L x 1.181" W (57.50mm x 30.00mm)
0.382" (9.70mm)
Termination
1.772" (45.00mm)
PC Pins
Lead Spacing
PC Pins
0.394" (10.00mm)
Applications
2.067" (52.50mm)
EMI, RFI Suppression; High Pulse, DV/DT
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
-
Features
-
Low ESR, High Temperature
ESR (Equivalent Series Resistance)
-
6 mOhms