Voltage Rating - AC
420V
500V
Voltage Rating - DC
700V
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
3.1 mOhms
1.9 mOhms
Mounting Type
-40℃ ~ 100℃
-40℃ ~ 100℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Radial - 6 Leads
Height - Seated (Max)
2.264" L x 1.181" W (57.50mm x 30.00mm)
2.264" L x 1.378" W (57.50mm x 35.00mm)
Termination
1.772" (45.00mm)
1.969" (50.00mm)
Lead Spacing
PC Pins
PC Pins
Applications
2.067" (52.50mm)
2.067" (52.50mm)
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
High Frequency, Switching; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-