405PSB700K2R
405PSB700K2R
Active
Description:  CAP FILM 4UF 10% 700VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 3700
405PSB700K2R vs 405PHC850K
Series
PSB
PHC
Packaging
Bulk
Bulk
Status
Active
Obsolete
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
420V
450V
Voltage Rating - DC
700V
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
3.1 mOhms
2.8 mOhms
Mounting Type
-40℃ ~ 100℃
-40℃ ~ 85℃
Package / Case
Through Hole
Through Hole
Size / Dimension
Radial
Axial
Height - Seated (Max)
2.264" L x 1.181" W (57.50mm x 30.00mm)
1.378" Dia x 2.165" L (35.00mm x 55.00mm)
Termination
1.772" (45.00mm)
-
Lead Spacing
PC Pins
PC Pins
Applications
2.067" (52.50mm)
-
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL