405PSB700K2R
405PSB700K2R
Active
Description:  CAP FILM 4UF 10% 700VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 3700
405PSB700K2R vs 405HC5900KR
Series
PSB
HC5
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
420V
900V
Voltage Rating - DC
700V
-
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP)
Operating Temperature
3.1 mOhms
-40℃ ~ 85℃
Mounting Type
-40℃ ~ 100℃
Chassis Mount
Package / Case
Through Hole
Axial, Can - Screw Terminals
Size / Dimension
Radial
4.016" Dia (102.00mm)
Height - Seated (Max)
2.264" L x 1.181" W (57.50mm x 30.00mm)
2.819" (71.60mm)
Termination
1.772" (45.00mm)
Threaded, Female
Lead Spacing
PC Pins
-
Applications
2.067" (52.50mm)
Conduction Cooled; High Pulse, DV/DT
Ratings
High Frequency, Switching; High Pulse, DV/DT; Snubber
-
Features
-
-
ESR (Equivalent Series Resistance)
-
0.9 mOhms