Voltage Rating - AC
450V
80V
Voltage Rating - DC
850V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
3.1 mOhms
-55℃ ~ 125℃
Mounting Type
-40℃ ~ 85℃
Through Hole
Package / Case
Through Hole
Radial
Size / Dimension
Axial
0.449" L x 0.201" W (11.40mm x 5.10mm)
Height - Seated (Max)
1.299" Dia x 2.323" L (33.00mm x 59.00mm)
0.382" (9.70mm)
Lead Spacing
PC Pins
0.394" (10.00mm)
Applications
-
EMI, RFI Suppression; High Pulse, DV/DT
Ratings
DC Link, DC Filtering; High Frequency, Switching
-
Features
-
Low ESR, High Temperature
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
6 mOhms