405PHC850K
405PHC850K
Obsolete
Description:  CAP FILM 4UF 10% 850VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   405PHC850K Datasheet
History Price: Obsolete
In Stock: 10400
405PHC850K vs 405PHB600K2J
Series
PHC
PHB
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
450V
350V
Voltage Rating - DC
850V
600V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
2.8 mOhms
-40℃ ~ 100℃
Mounting Type
-40℃ ~ 85℃
Through Hole
Package / Case
Through Hole
Radial
Size / Dimension
Axial
1.673" L x 1.102" W (42.50mm x 28.00mm)
Height - Seated (Max)
1.378" Dia x 2.165" L (35.00mm x 55.00mm)
1.457" (37.00mm)
Termination
-
PC Pins
Lead Spacing
PC Pins
1.476" (37.50mm)
Applications
-
High Frequency, Switching
Ratings
DC Link, DC Filtering; High Frequency, Switching
-
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
3.6 mOhms