Voltage Rating - AC
250V
275V
Voltage Rating - DC
400V
400V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
3.8 mOhms
-40℃ ~ 100℃
Mounting Type
-40℃ ~ 85℃
Through Hole
Package / Case
Through Hole
Radial
Size / Dimension
Axial
1.260" L x 0.709" W (32.00mm x 18.00mm)
Height - Seated (Max)
0.807" Dia x 1.811" L (20.50mm x 46.00mm)
1.299" (33.00mm)
Lead Spacing
PC Pins
1.083" (27.50mm)
Applications
-
High Frequency, Switching
Ratings
DC Link, DC Filtering; High Frequency, Switching
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
3.2 mOhms