Voltage Rating - AC
160V
400V
Voltage Rating - DC
250V
700V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
3.8 mOhms
-40℃ ~ 100℃
Mounting Type
-40℃ ~ 85℃
Through Hole
Package / Case
Through Hole
Radial
Size / Dimension
Axial
1.673" L x 1.181" W (42.50mm x 30.00mm)
Height - Seated (Max)
0.669" Dia x 1.339" L (17.00mm x 34.00mm)
1.772" (45.00mm)
Lead Spacing
PC Pins
1.476" (37.50mm)
Applications
-
High Frequency, Switching
Ratings
DC Link, DC Filtering; High Frequency, Switching
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
3.3 mOhms