405PHC250K
405PHC250K
Active
Description:  CAP FILM 4UF 10% 250VDC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   405PHC250K Datasheet
History Price: $5
In Stock: 17100
405PHC250K vs 405PHB250K2H
Series
PHC
PHB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
160V
160V
Voltage Rating - DC
250V
250V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
3.8 mOhms
-40℃ ~ 100℃
Mounting Type
-40℃ ~ 85℃
Through Hole
Package / Case
Through Hole
Radial
Size / Dimension
Axial
1.260" L x 0.512" W (32.00mm x 13.00mm)
Height - Seated (Max)
0.669" Dia x 1.339" L (17.00mm x 34.00mm)
0.866" (22.00mm)
Termination
-
PC Pins
Lead Spacing
PC Pins
1.083" (27.50mm)
Applications
-
High Frequency, Switching
Ratings
DC Link, DC Filtering; High Frequency, Switching
-
Features
-
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
3.8 mOhms