Voltage Rating - AC
160V
900V
Voltage Rating - DC
250V
-
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP)
Operating Temperature
3.8 mOhms
-40℃ ~ 85℃
Mounting Type
-40℃ ~ 85℃
Chassis Mount
Package / Case
Through Hole
Nonstandard
Size / Dimension
Axial
3.937" L x 3.937" W (100.00mm x 100.00mm)
Height - Seated (Max)
0.669" Dia x 1.339" L (17.00mm x 34.00mm)
2.146" (54.50mm)
Termination
-
Threaded, Female
Applications
-
Conduction Cooled; High Pulse, DV/DT
Ratings
DC Link, DC Filtering; High Frequency, Switching
-
ESR (Equivalent Series Resistance)
Low ESR, Low ESL
0.9 mOhms