Voltage Rating - AC
400V
320V
Voltage Rating - DC
700V
600V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
-40℃ ~ 100℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
1.673" L x 1.181" W (42.50mm x 30.00mm)
1.260" L x 0.709" W (32.00mm x 18.00mm)
Height - Seated (Max)
1.772" (45.00mm)
1.299" (33.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
1.476" (37.50mm)
1.083" (27.50mm)
Applications
High Frequency, Switching
Motor Run
ESR (Equivalent Series Resistance)
3.3 mOhms
-