405PHB600K4J
405PHB600K4J
Active
Description:  CAP FILM 4UF 10% 600VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 23800
405PHB600K4J vs 405PHC600K
Series
PHB
PHC
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
350V
330V
Voltage Rating - DC
600V
600V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
3.6 mOhms
Mounting Type
Through Hole
-40℃ ~ 85℃
Package / Case
Radial - 4 Leads
Through Hole
Size / Dimension
1.673" L x 1.102" W (42.50mm x 28.00mm)
Axial
Height - Seated (Max)
1.457" (37.00mm)
1.063" Dia x 1.811" L (27.00mm x 46.00mm)
Termination
PC Pins
-
Lead Spacing
1.476" (37.50mm)
PC Pins
Applications
High Frequency, Switching
-
Ratings
-
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
2.9 mOhms
Low ESR, Low ESL