Voltage Rating - AC
350V
900V
Voltage Rating - DC
600V
-
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP)
Operating Temperature
-40℃ ~ 100℃
-40℃ ~ 85℃
Mounting Type
Through Hole
Chassis Mount
Package / Case
Radial - 4 Leads
Nonstandard
Size / Dimension
1.673" L x 1.102" W (42.50mm x 28.00mm)
3.937" L x 3.937" W (100.00mm x 100.00mm)
Height - Seated (Max)
1.457" (37.00mm)
2.146" (54.50mm)
Termination
PC Pins
Threaded, Female
Lead Spacing
1.476" (37.50mm)
-
Applications
High Frequency, Switching
Conduction Cooled; High Pulse, DV/DT
ESR (Equivalent Series Resistance)
2.9 mOhms
0.9 mOhms