Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Illinois Capacitor 405PHB600K4J
405PHB600K4J
Active
Film Capacitors
Description:
CAP FILM 4UF 10% 600VDC RADIAL
Manufacturer:
Illinois Capacitor
Datasheet:
405PHB600K4J Datasheet
History Price: Active
In Stock: 23800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
405PHB600K4J vs 405K100CS4
Part No
405PHB600K4J
405K100CS4
Category
Film Capacitors
Film Capacitors
Manufacturer
Illinois Capacitor
Cornell Dubilier Electronics
Series
PHB
Capstick? CS
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
350V
-
Voltage Rating - DC
600V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polymer, Metallized
Operating Temperature
-40℃ ~ 100℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial - 4 Leads
6-DIP
Size / Dimension
1.673" L x 1.102" W (42.50mm x 28.00mm)
0.500" L x 0.449" W (12.70mm x 11.40mm)
Height - Seated (Max)
1.457" (37.00mm)
0.252" (6.40mm)
Termination
PC Pins
PC Pins
Lead Spacing
1.476" (37.50mm)
0.394" (10.00mm)
Applications
High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching
Ratings
-
-
Features
-
Low ESR, Low ESL
ESR (Equivalent Series Resistance)
2.9 mOhms
7 mOhms