Voltage Rating - AC
350V
80V
Voltage Rating - DC
600V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 100℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Surface Mount
Package / Case
Radial - 4 Leads
6-SMD, Gull Wing
Size / Dimension
1.673" L x 1.102" W (42.50mm x 28.00mm)
0.449" L x 0.500" W (11.40mm x 12.70mm)
Height - Seated (Max)
1.457" (37.00mm)
0.248" (6.30mm)
Termination
PC Pins
Gull Wing
Lead Spacing
1.476" (37.50mm)
0.394" (10.00mm)
Applications
High Frequency, Switching
EMI, RFI Suppression; High Pulse, DV/DT
Features
-
Low ESR, High Temperature
ESR (Equivalent Series Resistance)
2.9 mOhms
7 mOhms