405PHB600K2J
405PHB600K2J
Active
Description:  CAP FILM 4UF 10% 600VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Active
In Stock: 42700
405PHB600K2J vs 405K100CS4G
Series
PHB
Capstick? CS
Packaging
Bulk
Tube
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
350V
-
Voltage Rating - DC
600V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polymer, Metallized
Operating Temperature
-40℃ ~ 100℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Surface Mount
Package / Case
Radial
6-SMD, Gull Wing
Size / Dimension
1.673" L x 1.102" W (42.50mm x 28.00mm)
0.500" L x 0.449" W (12.70mm x 11.40mm)
Height - Seated (Max)
1.457" (37.00mm)
0.252" (6.40mm)
Termination
PC Pins
Gull Wing
Lead Spacing
1.476" (37.50mm)
0.394" (10.00mm)
Applications
High Frequency, Switching
DC Link, DC Filtering; High Frequency, Switching
Ratings
-
-
Features
-
Low ESR, Low ESL
ESR (Equivalent Series Resistance)
3.6 mOhms
7 mOhms