Voltage Rating - AC
320V
420V
Voltage Rating - DC
600V
700V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
2.4 mOhms
Mounting Type
Through Hole
-40℃ ~ 100℃
Package / Case
Radial
Through Hole
Size / Dimension
1.673" L x 0.669" W (42.50mm x 17.00mm)
Radial - 6 Leads
Height - Seated (Max)
1.102" (28.00mm)
2.264" L x 1.181" W (57.50mm x 30.00mm)
Termination
PC Pins
1.772" (45.00mm)
Lead Spacing
1.476" (37.50mm)
PC Pins
Applications
Motor Run
2.067" (52.50mm)
Ratings
-
High Frequency, Switching; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
-
-