405MABA02KJS
405MABA02KJS
Obsolete
Description:  CAP FILM 4UF 10% 600VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Obsolete
In Stock: 18300
405MABA02KJS vs 405PHC850K
Series
MAB
PHC
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
320V
450V
Voltage Rating - DC
600V
850V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
2.8 mOhms
Mounting Type
Through Hole
-40℃ ~ 85℃
Package / Case
Radial
Through Hole
Size / Dimension
1.673" L x 0.669" W (42.50mm x 17.00mm)
Axial
Height - Seated (Max)
1.102" (28.00mm)
1.378" Dia x 2.165" L (35.00mm x 55.00mm)
Termination
PC Pins
-
Lead Spacing
1.476" (37.50mm)
PC Pins
Applications
Motor Run
-
Ratings
-
DC Link, DC Filtering; High Frequency, Switching
Features
-
-
ESR (Equivalent Series Resistance)
-
Low ESR, Low ESL