Voltage Rating - AC
320V
350V
Voltage Rating - DC
600V
600V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
-40℃ ~ 100℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
1.673" L x 0.669" W (42.50mm x 17.00mm)
1.673" L x 1.102" W (42.50mm x 28.00mm)
Height - Seated (Max)
1.102" (28.00mm)
1.457" (37.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
1.476" (37.50mm)
1.476" (37.50mm)
Applications
Motor Run
High Frequency, Switching
ESR (Equivalent Series Resistance)
-
3.6 mOhms