405MABA02KJS
405MABA02KJS
Obsolete
Description:  CAP FILM 4UF 10% 600VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Obsolete
In Stock: 18300
405MABA02KJS vs 405LC5900K5PM8
Series
MAB
LC5
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
320V
900V
Voltage Rating - DC
600V
-
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP)
Operating Temperature
-40℃ ~ 100℃
-40℃ ~ 85℃
Mounting Type
Through Hole
Chassis Mount
Package / Case
Radial
Nonstandard
Size / Dimension
1.673" L x 0.669" W (42.50mm x 17.00mm)
3.937" L x 3.937" W (100.00mm x 100.00mm)
Height - Seated (Max)
1.102" (28.00mm)
2.146" (54.50mm)
Termination
PC Pins
Threaded, Female
Lead Spacing
1.476" (37.50mm)
-
Applications
Motor Run
Conduction Cooled; High Pulse, DV/DT
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
0.9 mOhms