Voltage Rating - AC
320V
-
Voltage Rating - DC
600V
100V
Dielectric Material
Polypropylene (PP), Metallized
Polymer, Metallized
Operating Temperature
-40℃ ~ 100℃
-55℃ ~ 125℃
Mounting Type
Through Hole
Surface Mount
Package / Case
Radial
6-SMD, Gull Wing
Size / Dimension
1.673" L x 0.669" W (42.50mm x 17.00mm)
0.500" L x 0.449" W (12.70mm x 11.40mm)
Height - Seated (Max)
1.102" (28.00mm)
0.250" (6.35mm)
Termination
PC Pins
Gull Wing
Lead Spacing
1.476" (37.50mm)
0.394" (10.00mm)
Applications
Motor Run
DC Link, DC Filtering; High Frequency, Switching
Features
-
Low ESR, Low ESL
ESR (Equivalent Series Resistance)
-
7 mOhms