405MABA02KHL
405MABA02KHL
Obsolete
Description:  CAP FILM 4UF 10% 600VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Obsolete
In Stock: 37200
405MABA02KHL vs 405QPC250KA3A1LL
Series
MAB
QPC
Packaging
Bulk
Bulk
Status
Obsolete
Obsolete
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
320V
250V
Voltage Rating - DC
600V
-
Dielectric Material
Polypropylene (PP), Metallized
Polyester, Metallized
Operating Temperature
-40℃ ~ 100℃
-
Mounting Type
Through Hole
-25℃ ~ 70℃
Package / Case
Radial
Chassis Mount
Size / Dimension
1.260" L x 0.709" W (32.00mm x 18.00mm)
Rectangular Box
Height - Seated (Max)
1.299" (33.00mm)
1.811" L x 0.512" W (46.00mm x 13.00mm)
Termination
PC Pins
0.965" (24.50mm)
Lead Spacing
1.083" (27.50mm)
Screwless - Push-In Spring
Applications
Motor Run
-
Ratings
-
Motor Run
Features
-
-
ESR (Equivalent Series Resistance)
-
-