405MABA02KHL
405MABA02KHL
Obsolete
Description:  CAP FILM 4UF 10% 600VDC RADIAL
Manufacturer:  Illinois Capacitor
History Price: Obsolete
In Stock: 37200
405MABA02KHL vs 405PHB600K4J
Series
MAB
PHB
Packaging
Bulk
Bulk
Status
Obsolete
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
320V
350V
Voltage Rating - DC
600V
600V
Dielectric Material
Polypropylene (PP), Metallized
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 100℃
-40℃ ~ 100℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial - 4 Leads
Size / Dimension
1.260" L x 0.709" W (32.00mm x 18.00mm)
1.673" L x 1.102" W (42.50mm x 28.00mm)
Height - Seated (Max)
1.299" (33.00mm)
1.457" (37.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
1.083" (27.50mm)
1.476" (37.50mm)
Applications
Motor Run
High Frequency, Switching
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
-
2.9 mOhms