Voltage Rating - AC
900V
420V
Voltage Rating - DC
-
700V
Dielectric Material
Polypropylene (PP)
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 85℃
3.1 mOhms
Mounting Type
Chassis Mount
-40℃ ~ 100℃
Package / Case
Nonstandard
Through Hole
Size / Dimension
3.937" L x 3.937" W (100.00mm x 100.00mm)
Radial
Height - Seated (Max)
2.146" (54.50mm)
2.264" L x 1.181" W (57.50mm x 30.00mm)
Termination
Threaded, Female
1.772" (45.00mm)
Applications
Conduction Cooled; High Pulse, DV/DT
2.067" (52.50mm)
Ratings
-
High Frequency, Switching; High Pulse, DV/DT; Snubber
ESR (Equivalent Series Resistance)
0.9 mOhms
-