405LC5900K5PM8
405LC5900K5PM8
Active
Description:  CAP FILM 4UF 10% 900VAC CHAS MT
Manufacturer:  Illinois Capacitor
History Price: $285.97
In Stock: 6100
405LC5900K5PM8 vs 405PHB850K2R
Series
LC5
PHB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
900V
450V
Voltage Rating - DC
-
850V
Dielectric Material
Polypropylene (PP)
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 100℃
Mounting Type
Chassis Mount
Through Hole
Package / Case
Nonstandard
Radial
Size / Dimension
3.937" L x 3.937" W (100.00mm x 100.00mm)
2.264" L x 1.181" W (57.50mm x 30.00mm)
Height - Seated (Max)
2.146" (54.50mm)
1.772" (45.00mm)
Termination
Threaded, Female
PC Pins
Lead Spacing
-
2.067" (52.50mm)
Applications
Conduction Cooled; High Pulse, DV/DT
High Frequency, Switching
Ratings
-
-
Features
-
-
ESR (Equivalent Series Resistance)
0.9 mOhms
3.2 mOhms