Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Illinois Capacitor 405LC5900K5PM8
405LC5900K5PM8
Active
Film Capacitors
Description:
CAP FILM 4UF 10% 900VAC CHAS MT
Manufacturer:
Illinois Capacitor
Datasheet:
405LC5900K5PM8 Datasheet
History Price: $285.97
In Stock: 6100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
405LC5900K5PM8 vs 405K100CS4
Part No
405LC5900K5PM8
405K100CS4
Category
Film Capacitors
Film Capacitors
Manufacturer
Illinois Capacitor
Cornell Dubilier Electronics
Series
LC5
Capstick? CS
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
900V
-
Voltage Rating - DC
-
100V
Dielectric Material
Polypropylene (PP)
Polymer, Metallized
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 125℃
Mounting Type
Chassis Mount
Through Hole
Package / Case
Nonstandard
6-DIP
Size / Dimension
3.937" L x 3.937" W (100.00mm x 100.00mm)
0.500" L x 0.449" W (12.70mm x 11.40mm)
Height - Seated (Max)
2.146" (54.50mm)
0.252" (6.40mm)
Termination
Threaded, Female
PC Pins
Lead Spacing
-
0.394" (10.00mm)
Applications
Conduction Cooled; High Pulse, DV/DT
DC Link, DC Filtering; High Frequency, Switching
Ratings
-
-
Features
-
Low ESR, Low ESL
ESR (Equivalent Series Resistance)
0.9 mOhms
7 mOhms