405LC5900K5PM8
405LC5900K5PM8
Active
Description:  CAP FILM 4UF 10% 900VAC CHAS MT
Manufacturer:  Illinois Capacitor
History Price: $285.97
In Stock: 6100
405LC5900K5PM8 vs 405K100CS4-FA
Series
LC5
Capstick? CS
Packaging
Bulk
Tube
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
900V
-
Voltage Rating - DC
-
100V
Dielectric Material
Polypropylene (PP)
Polymer, Metallized
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 125℃
Mounting Type
Chassis Mount
Through Hole
Package / Case
Nonstandard
6-DIP
Size / Dimension
3.937" L x 3.937" W (100.00mm x 100.00mm)
0.500" L x 0.449" W (12.70mm x 11.40mm)
Height - Seated (Max)
2.146" (54.50mm)
0.252" (6.40mm)
Termination
Threaded, Female
PC Pins
Lead Spacing
-
0.394" (10.00mm)
Applications
Conduction Cooled; High Pulse, DV/DT
DC Link, DC Filtering; High Frequency, Switching
Ratings
-
-
Features
-
Low ESR, Low ESL
ESR (Equivalent Series Resistance)
0.9 mOhms
7 mOhms