Voltage Rating - AC
80V
320V
Voltage Rating - DC
100V
600V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
-40℃ ~ 100℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.449" L x 0.201" W (11.40mm x 5.10mm)
1.260" L x 0.709" W (32.00mm x 18.00mm)
Height - Seated (Max)
0.382" (9.70mm)
1.299" (33.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.394" (10.00mm)
1.083" (27.50mm)
Applications
EMI, RFI Suppression; High Pulse, DV/DT
Motor Run
Features
Low ESR, High Temperature
-
ESR (Equivalent Series Resistance)
6 mOhms
-