405K100RA4-FA
405K100RA4-FA
Active
Description:  CAPACITOR MLP 4.0UF 100V RADIAL
Manufacturer:  Paktron
History Price: $5.64
In Stock: 25000
405K100RA4-FA vs 405PHC400K
Series
Angstor?
PHC
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
80V
250V
Voltage Rating - DC
100V
400V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
3.8 mOhms
Mounting Type
Through Hole
-40℃ ~ 85℃
Package / Case
Radial
Through Hole
Size / Dimension
0.449" L x 0.201" W (11.40mm x 5.10mm)
Axial
Height - Seated (Max)
0.382" (9.70mm)
0.807" Dia x 1.811" L (20.50mm x 46.00mm)
Termination
PC Pins
-
Lead Spacing
0.394" (10.00mm)
PC Pins
Applications
EMI, RFI Suppression; High Pulse, DV/DT
-
Ratings
-
DC Link, DC Filtering; High Frequency, Switching
Features
Low ESR, High Temperature
-
ESR (Equivalent Series Resistance)
6 mOhms
Low ESR, Low ESL