405K100RA4-FA
405K100RA4-FA
Active
Description:  CAPACITOR MLP 4.0UF 100V RADIAL
Manufacturer:  Paktron
History Price: $5.64
In Stock: 25000
405K100RA4-FA vs 405PHB850K2R
Series
Angstor?
PHB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
80V
450V
Voltage Rating - DC
100V
850V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
-40℃ ~ 100℃
Mounting Type
Through Hole
Through Hole
Package / Case
Radial
Radial
Size / Dimension
0.449" L x 0.201" W (11.40mm x 5.10mm)
2.264" L x 1.181" W (57.50mm x 30.00mm)
Height - Seated (Max)
0.382" (9.70mm)
1.772" (45.00mm)
Termination
PC Pins
PC Pins
Lead Spacing
0.394" (10.00mm)
2.067" (52.50mm)
Applications
EMI, RFI Suppression; High Pulse, DV/DT
High Frequency, Switching
Ratings
-
-
Features
Low ESR, High Temperature
-
ESR (Equivalent Series Resistance)
6 mOhms
3.2 mOhms