405K100CS4G
405K100CS4G
Active
Description:  CAP FILM 4UF 10% 100VDC 6SMD
Datasheet:   405K100CS4G Datasheet
History Price: $25.6931
In Stock: 19500
405K100CS4G vs 405PHC850K
Series
Capstick? CS
PHC
Packaging
Tube
Bulk
Status
Active
Obsolete
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
450V
Voltage Rating - DC
100V
850V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
2.8 mOhms
Mounting Type
Surface Mount
-40℃ ~ 85℃
Package / Case
6-SMD, Gull Wing
Through Hole
Size / Dimension
0.500" L x 0.449" W (12.70mm x 11.40mm)
Axial
Height - Seated (Max)
0.252" (6.40mm)
1.378" Dia x 2.165" L (35.00mm x 55.00mm)
Termination
Gull Wing
-
Lead Spacing
0.394" (10.00mm)
PC Pins
Applications
DC Link, DC Filtering; High Frequency, Switching
-
Ratings
-
DC Link, DC Filtering; High Frequency, Switching
Features
Low ESR, Low ESL
-
ESR (Equivalent Series Resistance)
7 mOhms
Low ESR, Low ESL