Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Cornell Dubilier Electronics 405K100CS4G
405K100CS4G
Active
Film Capacitors
Description:
CAP FILM 4UF 10% 100VDC 6SMD
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
405K100CS4G Datasheet
History Price: $25.6931
In Stock: 19500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
405K100CS4G vs 405PHB250K2H
Part No
405K100CS4G
405PHB250K2H
Category
Film Capacitors
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Illinois Capacitor
Series
Capstick? CS
PHB
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
160V
Voltage Rating - DC
100V
250V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
-40℃ ~ 100℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SMD, Gull Wing
Radial
Size / Dimension
0.500" L x 0.449" W (12.70mm x 11.40mm)
1.260" L x 0.512" W (32.00mm x 13.00mm)
Height - Seated (Max)
0.252" (6.40mm)
0.866" (22.00mm)
Termination
Gull Wing
PC Pins
Lead Spacing
0.394" (10.00mm)
1.083" (27.50mm)
Applications
DC Link, DC Filtering; High Frequency, Switching
High Frequency, Switching
Ratings
-
-
Features
Low ESR, Low ESL
-
ESR (Equivalent Series Resistance)
7 mOhms
3.8 mOhms