405K100CS4G
405K100CS4G
Active
Description:  CAP FILM 4UF 10% 100VDC 6SMD
Datasheet:   405K100CS4G Datasheet
History Price: $25.6931
In Stock: 19500
405K100CS4G vs 405LC5900K5PM8
Series
Capstick? CS
LC5
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
900V
Voltage Rating - DC
100V
-
Dielectric Material
Polymer, Metallized
Polypropylene (PP)
Operating Temperature
-55℃ ~ 125℃
-40℃ ~ 85℃
Mounting Type
Surface Mount
Chassis Mount
Package / Case
6-SMD, Gull Wing
Nonstandard
Size / Dimension
0.500" L x 0.449" W (12.70mm x 11.40mm)
3.937" L x 3.937" W (100.00mm x 100.00mm)
Height - Seated (Max)
0.252" (6.40mm)
2.146" (54.50mm)
Termination
Gull Wing
Threaded, Female
Lead Spacing
0.394" (10.00mm)
-
Applications
DC Link, DC Filtering; High Frequency, Switching
Conduction Cooled; High Pulse, DV/DT
Ratings
-
-
Features
Low ESR, Low ESL
-
ESR (Equivalent Series Resistance)
7 mOhms
0.9 mOhms