Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Cornell Dubilier Electronics 405K100CS4G
405K100CS4G
Active
Film Capacitors
Description:
CAP FILM 4UF 10% 100VDC 6SMD
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
405K100CS4G Datasheet
History Price: $25.6931
In Stock: 19500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
405K100CS4G vs 405K100RA4
Part No
405K100CS4G
405K100RA4
Category
Film Capacitors
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Paktron
Series
Capstick? CS
Angstor?
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
80V
Voltage Rating - DC
100V
100V
Dielectric Material
Polymer, Metallized
Polyester, Metallized
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SMD, Gull Wing
Radial
Size / Dimension
0.500" L x 0.449" W (12.70mm x 11.40mm)
0.449" L x 0.201" W (11.40mm x 5.10mm)
Height - Seated (Max)
0.252" (6.40mm)
0.382" (9.70mm)
Termination
Gull Wing
PC Pins
Lead Spacing
0.394" (10.00mm)
0.394" (10.00mm)
Applications
DC Link, DC Filtering; High Frequency, Switching
EMI, RFI Suppression; High Pulse, DV/DT
Ratings
-
-
Features
Low ESR, Low ESL
Low ESR, High Temperature
ESR (Equivalent Series Resistance)
7 mOhms
6 mOhms