Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Cornell Dubilier Electronics 405K100CS4G-FA
405K100CS4G-FA
Active
Film Capacitors
Description:
CAP FILM 4UF 10% 100VDC 6SMD
Manufacturer:
Cornell Dubilier Electronics
Datasheet:
405K100CS4G-FA Datasheet
History Price: $25.6931
In Stock: 31700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
405K100CS4G-FA vs 405PHB700K2J
Part No
405K100CS4G-FA
405PHB700K2J
Category
Film Capacitors
Film Capacitors
Manufacturer
Cornell Dubilier Electronics
Illinois Capacitor
Series
Capstick? CS
PHB
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
400V
Voltage Rating - DC
100V
700V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
-40℃ ~ 100℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SMD, Gull Wing
Radial
Size / Dimension
0.500" L x 0.449" W (12.70mm x 11.40mm)
1.673" L x 1.181" W (42.50mm x 30.00mm)
Height - Seated (Max)
0.250" (6.35mm)
1.772" (45.00mm)
Termination
Gull Wing
PC Pins
Lead Spacing
0.394" (10.00mm)
1.476" (37.50mm)
Applications
DC Link, DC Filtering; High Frequency, Switching
High Frequency, Switching
Ratings
-
-
Features
Low ESR, Low ESL
-
ESR (Equivalent Series Resistance)
7 mOhms
3.3 mOhms