405K100CS4G-FA
405K100CS4G-FA
Active
Description:  CAP FILM 4UF 10% 100VDC 6SMD
History Price: $25.6931
In Stock: 31700
405K100CS4G-FA vs 405PHB250K2H
Series
Capstick? CS
PHB
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
160V
Voltage Rating - DC
100V
250V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
-40℃ ~ 100℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SMD, Gull Wing
Radial
Size / Dimension
0.500" L x 0.449" W (12.70mm x 11.40mm)
1.260" L x 0.512" W (32.00mm x 13.00mm)
Height - Seated (Max)
0.250" (6.35mm)
0.866" (22.00mm)
Termination
Gull Wing
PC Pins
Lead Spacing
0.394" (10.00mm)
1.083" (27.50mm)
Applications
DC Link, DC Filtering; High Frequency, Switching
High Frequency, Switching
Ratings
-
-
Features
Low ESR, Low ESL
-
ESR (Equivalent Series Resistance)
7 mOhms
3.8 mOhms