405K100CS4
405K100CS4
Active
Description:  CAP FILM 4UF 10% 100VDC 6DIP
Datasheet:   405K100CS4 Datasheet
History Price: $25.1
In Stock: 45100
405K100CS4 vs 405PHC250K
Series
Capstick? CS
PHC
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
-
160V
Voltage Rating - DC
100V
250V
Dielectric Material
Polymer, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
3.8 mOhms
Mounting Type
Through Hole
-40℃ ~ 85℃
Package / Case
6-DIP
Through Hole
Size / Dimension
0.500" L x 0.449" W (12.70mm x 11.40mm)
Axial
Height - Seated (Max)
0.252" (6.40mm)
0.669" Dia x 1.339" L (17.00mm x 34.00mm)
Termination
PC Pins
-
Lead Spacing
0.394" (10.00mm)
PC Pins
Applications
DC Link, DC Filtering; High Frequency, Switching
-
Ratings
-
DC Link, DC Filtering; High Frequency, Switching
Features
Low ESR, Low ESL
-
ESR (Equivalent Series Resistance)
7 mOhms
Low ESR, Low ESL