405K100CB4G
405K100CB4G
Active
Description:  MLP CAPACITOR 4UF 100V SMD
Manufacturer:  Paktron
Datasheet:   405K100CB4G Datasheet
History Price: $16.17
In Stock: 32900
405K100CB4G vs 405PHB850K2R
Series
Capstick?
PHB
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
80V
450V
Voltage Rating - DC
100V
850V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
-40℃ ~ 100℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SMD, Gull Wing
Radial
Size / Dimension
0.449" L x 0.500" W (11.40mm x 12.70mm)
2.264" L x 1.181" W (57.50mm x 30.00mm)
Height - Seated (Max)
0.248" (6.30mm)
1.772" (45.00mm)
Termination
Gull Wing
PC Pins
Lead Spacing
0.394" (10.00mm)
2.067" (52.50mm)
Applications
EMI, RFI Suppression; High Pulse, DV/DT
High Frequency, Switching
Ratings
-
-
Features
Low ESR, High Temperature
-
ESR (Equivalent Series Resistance)
7 mOhms
3.2 mOhms