Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Film Capacitors
/ Paktron 405K100CB4G
405K100CB4G
Active
Film Capacitors
Description:
MLP CAPACITOR 4UF 100V SMD
Manufacturer:
Paktron
Datasheet:
405K100CB4G Datasheet
History Price: $16.17
In Stock: 32900
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
405K100CB4G vs 405K100CS4
Part No
405K100CB4G
405K100CS4
Category
Film Capacitors
Film Capacitors
Manufacturer
Paktron
Cornell Dubilier Electronics
Series
Capstick?
Capstick? CS
Packaging
Tube
Bulk
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
80V
-
Voltage Rating - DC
100V
100V
Dielectric Material
Polyester, Metallized
Polymer, Metallized
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SMD, Gull Wing
6-DIP
Size / Dimension
0.449" L x 0.500" W (11.40mm x 12.70mm)
0.500" L x 0.449" W (12.70mm x 11.40mm)
Height - Seated (Max)
0.248" (6.30mm)
0.252" (6.40mm)
Termination
Gull Wing
PC Pins
Lead Spacing
0.394" (10.00mm)
0.394" (10.00mm)
Applications
EMI, RFI Suppression; High Pulse, DV/DT
DC Link, DC Filtering; High Frequency, Switching
Ratings
-
-
Features
Low ESR, High Temperature
Low ESR, Low ESL
ESR (Equivalent Series Resistance)
7 mOhms
7 mOhms