405K100CB4G-FA
405K100CB4G-FA
Active
Description:  CAPACITOR MLP 4.0UF 100V SMD
Manufacturer:  Paktron
History Price: Active
In Stock: 14000
405K100CB4G-FA vs 405PHC850K
Series
Capstick?
PHC
Packaging
Tube
Bulk
Status
Active
Obsolete
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
80V
450V
Voltage Rating - DC
100V
850V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
2.8 mOhms
Mounting Type
Surface Mount
-40℃ ~ 85℃
Package / Case
6-SMD, Gull Wing
Through Hole
Size / Dimension
0.449" L x 0.500" W (11.40mm x 12.70mm)
Axial
Height - Seated (Max)
0.248" (6.30mm)
1.378" Dia x 2.165" L (35.00mm x 55.00mm)
Termination
Gull Wing
-
Lead Spacing
0.394" (10.00mm)
PC Pins
Applications
EMI, RFI Suppression; High Pulse, DV/DT
-
Ratings
-
DC Link, DC Filtering; High Frequency, Switching
Features
Low ESR, High Temperature
-
ESR (Equivalent Series Resistance)
7 mOhms
Low ESR, Low ESL