Voltage Rating - AC
80V
350V
Voltage Rating - DC
100V
600V
Dielectric Material
Polyester, Metallized
Polypropylene (PP), Metallized
Operating Temperature
-55℃ ~ 125℃
-40℃ ~ 100℃
Mounting Type
Surface Mount
Through Hole
Package / Case
6-SMD, Gull Wing
Radial - 4 Leads
Size / Dimension
0.449" L x 0.500" W (11.40mm x 12.70mm)
1.673" L x 1.102" W (42.50mm x 28.00mm)
Height - Seated (Max)
0.248" (6.30mm)
1.457" (37.00mm)
Termination
Gull Wing
PC Pins
Lead Spacing
0.394" (10.00mm)
1.476" (37.50mm)
Applications
EMI, RFI Suppression; High Pulse, DV/DT
High Frequency, Switching
Features
Low ESR, High Temperature
-
ESR (Equivalent Series Resistance)
7 mOhms
2.9 mOhms