405HC5900KR
405HC5900KR
Active
Description:  CAP FILM 4UF 10% 900VAC AXIAL
Manufacturer:  Illinois Capacitor
Datasheet:   405HC5900KR Datasheet
History Price: $418.465
In Stock: 1800
405HC5900KR vs 405PSB700K4R
Series
HC5
PSB
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
4 µF
4 µF
Tolerance
?0%
?0%
Voltage Rating - AC
900V
420V
Voltage Rating - DC
-
700V
Dielectric Material
Polypropylene (PP)
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 85℃
2.4 mOhms
Mounting Type
Chassis Mount
-40℃ ~ 100℃
Package / Case
Axial, Can - Screw Terminals
Through Hole
Size / Dimension
4.016" Dia (102.00mm)
Radial - 4 Leads
Height - Seated (Max)
2.819" (71.60mm)
2.264" L x 1.181" W (57.50mm x 30.00mm)
Termination
Threaded, Female
1.772" (45.00mm)
Lead Spacing
-
PC Pins
Applications
Conduction Cooled; High Pulse, DV/DT
2.067" (52.50mm)
Ratings
-
High Frequency, Switching; High Pulse, DV/DT; Snubber
Features
-
-
ESR (Equivalent Series Resistance)
0.9 mOhms
-