Voltage Rating - AC
900V
330V
Voltage Rating - DC
-
600V
Dielectric Material
Polypropylene (PP)
Polypropylene (PP), Metallized
Operating Temperature
-40℃ ~ 85℃
3.6 mOhms
Mounting Type
Chassis Mount
-40℃ ~ 85℃
Package / Case
Axial, Can - Screw Terminals
Through Hole
Size / Dimension
4.016" Dia (102.00mm)
Axial
Height - Seated (Max)
2.819" (71.60mm)
1.063" Dia x 1.811" L (27.00mm x 46.00mm)
Termination
Threaded, Female
-
Applications
Conduction Cooled; High Pulse, DV/DT
-
Ratings
-
DC Link, DC Filtering; High Frequency, Switching
ESR (Equivalent Series Resistance)
0.9 mOhms
Low ESR, Low ESL