Voltage Rating - AC
900V
80V
Voltage Rating - DC
-
100V
Dielectric Material
Polypropylene (PP)
Polyester, Metallized
Operating Temperature
-40℃ ~ 85℃
-55℃ ~ 125℃
Mounting Type
Chassis Mount
Through Hole
Package / Case
Axial, Can - Screw Terminals
Radial
Size / Dimension
4.016" Dia (102.00mm)
0.449" L x 0.201" W (11.40mm x 5.10mm)
Height - Seated (Max)
2.819" (71.60mm)
0.382" (9.70mm)
Termination
Threaded, Female
PC Pins
Lead Spacing
-
0.394" (10.00mm)
Applications
Conduction Cooled; High Pulse, DV/DT
EMI, RFI Suppression; High Pulse, DV/DT
Features
-
Low ESR, High Temperature
ESR (Equivalent Series Resistance)
0.9 mOhms
6 mOhms