Capacitance
100000 µF
100000 µF
Tolerance
-10%, +50%
-10%, +75%
Voltage - Rated
40 V
30 V
ESR (Equivalent Series Resistance)
5.4mOhm @ 120Hz
-
Lifetime @ Temp.
2000 Hrs @ 85℃
1000 Hrs @ 85℃
Operating Temperature
-40℃ ~ 85℃
-40℃ ~ 85℃
Applications
General Purpose
General Purpose
Lead Spacing
1.252" (31.80mm)
-
Size / Dimension
3.079" Dia (78.20mm)
-
Height - Seated (Max)
4.252" (108.00mm)
-
Surface Mount Land Size
-
1.252" (31.80mm)
Mounting Type
Chassis Mount
3.079" Dia (78.20mm)
Package / Case
Radial, Can - Screw Terminals
5.752" (146.10mm)
Ripple Current @ Low Frequency
29.7 A @ 120 Hz
-
Ripple Current @ High Frequency
32.67 A @ 1 kHz
Chassis Mount