29110B823JO0
29110B823JO0
Active
Description:  TRANSMITTING MICA
History Price: $744.47
In Stock: 17800
29110B823JO0 vs 29160B750JO0
Series
291
291
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance
0.082 µF
75 pF
Tolerance
?%
?%
Voltage - Rated
1 kV
6 kV
Dielectric Material
Mica
Mica
Operating Temperature
-55℃ ~ 125℃
-55℃ ~ 125℃
Mounting Type
Requires Holder
Requires Holder
Package / Case
Disk, Metal Fitting - Threaded
Disk, Metal Fitting - Threaded
Lead Spacing
-
-
Features
General Purpose
General Purpose
Size / Dimension
2.000" Dia (50.80mm)
2.000" Dia (50.80mm)
Height - Seated (Max)
2.000" (50.80mm)
2.000" (50.80mm)