Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Capacitors
/
Trimmers, Variable Capacitors
/ Knowles Johanson 27293
27293
Active
Trimmers, Variable Capacitors
Description:
CAP TRIMMER 0.8-8PF 500V SMD
Manufacturer:
Knowles Johanson
Datasheet:
27293 Datasheet
History Price: $41.81
In Stock: 600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
27293 vs 27274
Part No
27293
27274
Category
Trimmers, Variable Capacitors
Trimmers, Variable Capacitors
Manufacturer
Knowles Johanson
Knowles Johanson
Series
Giga-Trim?
Giga-Trim?
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance Range
Sapphire
-
Adjustment Type
3000 @ 100MHz
-
Voltage - Rated
0.140" Dia (3.56mm)
0.140" (3.56mm) Dia
Dielectric Material
0.480" (12.19mm)
-
Q @ Freq
-65℃ ~ 125℃
-
Size / Dimension
Surface Mount
Surface Mount
Height - Seated (Max)
0.8 ~ 8pF
0.6 ~ 4.5pF
Operating Temperature
Top
Side
Mounting Type
500 V
-
Features
General Purpose
General Purpose