27290NM
27290NM
Active
Description:  CAP TRIMMER 0.8-8PF 500V SMD
Manufacturer:  Knowles Johanson
Datasheet:   27290NM Datasheet
History Price: Active
In Stock: 36400
27290NM vs 27293
Part No
Series
Giga-Trim?
Giga-Trim?
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance Range
Sapphire
Sapphire
Adjustment Type
3000 @ 100MHz
3000 @ 100MHz
Voltage - Rated
0.118" Dia (3.00mm)
0.140" Dia (3.56mm)
Dielectric Material
0.480" (12.19mm)
0.480" (12.19mm)
Q @ Freq
-65℃ ~ 125℃
-65℃ ~ 125℃
Size / Dimension
Surface Mount
Surface Mount
Height - Seated (Max)
0.8 ~ 8pF
0.8 ~ 8pF
Operating Temperature
Top
Top
Mounting Type
500 V
500 V
Features
General Purpose
General Purpose