27284
27284
Active
Description:  CAP TRIMMER 0.4-2.5PF SMD
Manufacturer:  Knowles Johanson
Datasheet:   27284 Datasheet
History Price: $38.77909
In Stock: 26200
27284 vs 27290NM
Part No
Series
Giga-Trim?
Giga-Trim?
Packaging
Bulk
Bulk
Status
Active
Active
Capacitance Range
-
Sapphire
Adjustment Type
-
3000 @ 100MHz
Voltage - Rated
0.140" (3.56mm) Dia
0.118" Dia (3.00mm)
Dielectric Material
-
0.480" (12.19mm)
Q @ Freq
-
-65℃ ~ 125℃
Size / Dimension
Surface Mount
Surface Mount
Height - Seated (Max)
0.4 ~ 2.5pF
0.8 ~ 8pF
Operating Temperature
Side
Top
Mounting Type
-
500 V
Features
General Purpose
General Purpose