27284
27284
Active
Description:  CAP TRIMMER 0.4-2.5PF SMD
Manufacturer:  Knowles Johanson
Datasheet:   27284 Datasheet
History Price: $38.77909
In Stock: 26200
27284 vs 27263-2R2
Part No
Series
Giga-Trim?
Giga-Trim?
Packaging
Bulk
Tape & Reel (TR),Cut Tape (CT)
Status
Active
Active
Capacitance Range
-
Sapphire
Adjustment Type
-
5000 @ 250MHz
Voltage - Rated
0.140" (3.56mm) Dia
0.094" Dia (2.39mm)
Dielectric Material
-
0.225" (5.72mm)
Q @ Freq
-
-65℃ ~ 125℃
Size / Dimension
Surface Mount
Surface Mount
Height - Seated (Max)
0.4 ~ 2.5pF
0.3 ~ 1.2pF
Operating Temperature
Side
Top
Mounting Type
-
500 V
Features
General Purpose
General Purpose